UHF3-4.000-Y-67详情
BIVAR UHF3-4.000-Y-67重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
silicone
形状
round
Type of LED accessories
Fiber for LED
Face dimensions
Ø3.6mm
Front
convex
Holder variant
flexible
Colour
transparent
Gross weight
0.14g
Certificates
RoHS compliant
Kit contents
adapter
IP rating
IP67
长度
101.6mm
UHF3-4.000-Y-67拓展信息














哦! 它是空的。