UHF4-3.000-Y-67详情
BIVAR UHF4-3.000-Y-67重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
silicone
形状
round
Certificates
RoHS compliant
Gross weight
0.15g
Colour
transparent
Holder variant
flexible
Front
convex
Face dimensions
Ø4.6mm
Type of LED accessories
Fiber for LED
Kit contents
adapter
IP rating
IP67
长度
76.2mm
UHF4-3.000-Y-67拓展信息














哦! 它是空的。