Bivar, Inc. OR4-6.0-BG-F9PD67PR
- 收藏
- 对比
OR4-6.0-BG-F9PD67PR
313-OR4-6.0-BG-F9PD67PR
光学 - 光导管
--
大陆
立即发货

LED Light Pipes IP67 ORFLP Light Pipe System, 2mm Optical Fiber Core, 6.0 in. Length, Front Mount, 9mm Dia. Plastic Low Profile Diffused Lens, Positive Retention, Built-In R50BG2-4-0045, Blue/Green 3000/10000mcd
1最小包装量--
OR4-6.0-BG-F9PD67PR详情
Bivar, Inc. OR4-6.0-BG-F9PD67PR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Mounting Styles
Panel Mount (Front), PCB Mount
Body Length
6 in
Water / Moisture Rating
IP67 Rated
Factory Pack QuantityFactory Pack Quantity
100
颜色
Blue
方向
Vertical
产品
带LED的柔性光导管
OR4-6.0-BG-F9PD67PR拓展信息
Bivar, Inc.
Bivar, Inc.
Bivar, Inc.
Bivar, Inc.
Bivar, Inc.
Bivar, Inc.
Bivar, Inc.
Bivar, Inc.
Bivar Inc.
Bivar, Inc.







哦! 它是空的。