BOCA SEMICONDUCTOR SMR104C-ZZ #5 L55
- 收藏
- 对比
SMR104C-ZZ #5 L55
322-SMR104C-ZZ #5 L55
轴承
--
大陆
立即发货

4X10X4MM SSTL CER H R BEARING
1最小包装量--
SMR104C-ZZ #5 L55详情
BOCA SEMICONDUCTOR SMR104C-ZZ #5 L55重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Ceramic, Stainless Steel
Package
Bulk
厂商
Boca Bearing Company
Product Status
活跃
系列
-
类型
Radial Bearing
宽度
0.157 (4.00mm)
SMR104C-ZZ #5 L55拓展信息
BOCA SEMICONDUCTOR
BOCA SEMICONDUCTOR
BOCA SEMICONDUCTOR
BOCA SEMICONDUCTOR
BOCA SEMICONDUCTOR
BOCA SEMICONDUCTOR
BOCA SEMICONDUCTOR
BOCA SEMICONDUCTOR
BOCA SEMICONDUCTOR
BOCA SEMICONDUCTOR







哦! 它是空的。