bomar ADPT4RP
- 收藏
- 对比
ADPT4RP
326-ADPT4RP
连接器适配器套件
--
大陆
立即发货

42Pc Antenna Universal Adapter Kit; Connector Kit Type:Rf, Coaxial; Kit Contents:42-Pcs.: N, Bnc, Uhf, Tnc, Tnc-Rt, Tnc-Rp, Sma, Sma-Rp, 8 Universal Adapters, & 2 Wrenches; Product Range:- Rohs Compliant: Yes /Bomar Interconnect ADPT4RP
1最小包装量--
ADPT4RP详情
bomar ADPT4RP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
FRCIR
厂商
ITT Cannon, LLC
Product Status
活跃
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
Other Names
991-1117 Q11691721
系列
*
包装
便携包
湿度敏感性等级(MSL)
1 (Unlimited)
套件类型
RF
数值
42 Adapters: BNC, N, SMA, SMA-RP, TNC, TNC-RT, TNC-RP, UHF, 8 Universal Adapters
ADPT4RP拓展信息







哦! 它是空的。