K-8846-024-06详情
bomar K-8846-024-06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
F3-R3
Package
ACS880F3R3IP21
Manufacturer Part Number
ACS880-01-031A-2+C2+F3+G4-ABBI
Manufacturer
ABB
Mounting
Panel
Part Life Cycle Code
活跃
Ihs Manufacturer
WINCHESTER ELECTRONICS CORP
Risk Rank
5.57
连接器类型
互联装置
Reach合规守则
unknown
最高频率
500 Hz
知识产权评级
IP21
K-8846-024-06拓展信息
bomar
bomar
bomar
bomar
bomar
bomar
bomar
bomar
bomar
bomar








哦! 它是空的。