Bomar Interconnect 1010A204F
- 收藏
- 对比
1010A204F
326-1010A204F
同轴连接器(射频)
--
大陆
立即发货

1010A204F datasheet pdf and Coaxial Connectors (RF) product details from Bomar Interconnect stock available at utmel
1最小包装量--
1010A204F详情
Bomar Interconnect 1010A204F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Winchester Interconnect
Brand
Bomar-Win
Manufacturer Part Number
1010A204F
Part Life Cycle Code
活跃
Ihs Manufacturer
WINCHESTER ELECTRONICS CORP
Risk Rank
5.56
Manufacturer Series
1000
系列
SMB
ECCN 代码
EAR99
连接器类型
射频SMB连接器
性别
Plug (Pin)
HTS代码
8536.69.40.10
子类别
射频互连器件
方向
Straight
Reach合规守则
unknown
产品类别
RF Connectors / Coaxial Connectors
产品
Connectors
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
SMB
1010A204F拓展信息







哦! 它是空的。