注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥151.646866
10
¥143.063082
100
¥134.965168
500
¥127.325633
1000
¥120.118522
Bomar Interconnect 1308505
- 收藏
- 对比
1308505
326-1308505
同轴连接器(射频)
--
大陆
立即发货

1308505 datasheet pdf and Coaxial Connectors (RF) product details from Bomar Interconnect stock available at utmel
--最小包装量--
¥
总价: ¥
1308505详情
Bomar Interconnect 1308505重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Side 2 Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
25
Side 2 RF Series
F
Side 2 Gender
Plug (Male)
Side 1 Gender
Plug (Male)
Side 1 Polarity
Normal
Contact Materials
Brass
Side 1 RF Series
N
Manufacturer
Winchester Interconnect
Brand
Bomar-Win
RoHS
Details
连接器类型
N F
子类别
射频适配器
阻抗
50 Ohms
产品类别
RF Adapters - Between Series
外壳电镀
Nickel
适配器样式
Straight
产品类别
RF Adapters - Between Series
1308505拓展信息






哦! 它是空的。