Bomar Interconnect 1313505
- 收藏
- 对比
1313505
326-1313505
同轴连接器(射频)
--
大陆
立即发货

1313505 datasheet pdf and Coaxial Connectors (RF) product details from Bomar Interconnect stock available at utmel
1最小包装量--
1313505详情
Bomar Interconnect 1313505重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
本体材质
Brass
Contact Materials
Brass
RoHS
Compliant
Side 2 Polarity
Normal
Unit Weight
1.128767 oz
Factory Pack QuantityFactory Pack Quantity
25
Side 2 RF Series
BNC
Side 2 Gender
Jack (Female)
Side 1 Gender
Jack (Female)
Side 1 Polarity
Normal
Side 1 RF Series
N
Manufacturer
Winchester Interconnect
Brand
Bomar-Win
包装
Bulk
连接器类型
Inter Series Coaxial
子类别
射频适配器
方向
Straight
频率
1 GHz
极性
Normal
镀层
Nickel
阻抗
-
本体镀层
Nickel
产品类别
RF Adapters - Between Series
外壳电镀
Nickel
性别A型
Female
性别B型
Female
适配器样式
Straight
产品类别
RF Adapters - Between Series
达到SVHC
无SVHC
无铅
无铅
1313505拓展信息







哦! 它是空的。