Bomar Interconnect 210A104R
- 收藏
- 对比
210A104R详情
Bomar Interconnect 210A104R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Non-Compliant
Manufacturer Part Number
210A104R
Manufacturer
Bomar Interconnect Products Inc
Part Life Cycle Code
Transferred
Ihs Manufacturer
BOMAR INTERCONNECT PRODUCTS INC
Risk Rank
5.82
终端
Solder
ECCN 代码
EAR99
连接器类型
射频双轴连接器
性别
Male
HTS代码
8536.69.40.10
Reach合规守则
compliant
极性
Standard
210A104R拓展信息








哦! 它是空的。