Bomar Interconnect 245A006
- 收藏
- 对比
245A006详情
Bomar Interconnect 245A006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Non-Compliant
Manufacturer Part Number
245A006
Manufacturer
Bomar Interconnect Products Inc
Part Life Cycle Code
Transferred
Ihs Manufacturer
BOMAR INTERCONNECT PRODUCTS INC
Risk Rank
5.77
ECCN 代码
EAR99
连接器类型
射频连接器适配器
HTS代码
8536.69.80.00
Reach合规守则
compliant
镀层
Nickel
性别A型
Female
性别B型
Female
245A006拓展信息








哦! 它是空的。