Bomar Interconnect 301208S
- 收藏
- 对比
301208S
326-301208S
集成电路(IC)
--
大陆
立即发货

301208S datasheet pdf and Integrated Circuits (ICs) product details from Bomar Interconnect stock available at utmel
1最小包装量--
301208S详情
Bomar Interconnect 301208S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
ZYTEL
Manufacturer Part Number
301208S
Part Life Cycle Code
Transferred
Ihs Manufacturer
BOMAR INTERCONNECT PRODUCTS INC
Risk Rank
5.69
ECCN 代码
EAR99
连接器类型
电信和数据通信连接器
附加功能
8 PORT, 8-POSITION EACH
HTS代码
8536.69.40.30
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
64
Reach合规守则
compliant
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
JACK
终端类型
SOLDER
端口的数量
8
301208S拓展信息
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect







哦! 它是空的。