Bomar Interconnect 310A205FV
- 收藏
- 对比
310A205FV详情
Bomar Interconnect 310A205FV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
介电材料
TFE
Contact Materials
Gold
RoHS
Non-Compliant
Manufacturer Part Number
310A205FV
Manufacturer
Bomar Interconnect Products Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
BOMAR INTERCONNECT PRODUCTS INC
Risk Rank
5.51
Manufacturer Series
BNC
终端
Crimp
连接器类型
BNC
性别
Male
方向
Straight
Reach合规守则
unknown
极性
Standard
310A205FV拓展信息








哦! 它是空的。