Bomar Interconnect 5319505
- 收藏
- 对比
5319505
326-5319505
同轴连接器(射频)
--
大陆
立即发货

5319505 datasheet pdf and Coaxial Connectors (RF) product details from Bomar Interconnect stock available at utmel
1最小包装量--
5319505详情
Bomar Interconnect 5319505重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Side 2 Polarity
Normal
Unit Weight
0.400007 oz
Factory Pack QuantityFactory Pack Quantity
25
Side 2 RF Series
SMA
Side 2 Gender
Jack (Female)
Side 1 Gender
Jack (Female)
Side 1 Polarity
Normal
Contact Materials
Brass
Side 1 RF Series
TNC
Manufacturer
Winchester Interconnect
Brand
Bomar-Win
RoHS
Details
连接器类型
TNC SMA
子类别
射频适配器
阻抗
50 Ohms
产品类别
RF Adapters - Between Series
外壳电镀
Nickel
适配器样式
Straight
产品类别
RF Adapters - Between Series
5319505拓展信息







哦! 它是空的。