Bomar Interconnect 620A608G
- 收藏
- 对比
620A608G
326-620A608G
集成电路(IC)
--
大陆
立即发货

RF COAXIAL CABLE MOUNT CONNECTOR
1最小包装量--
620A608G详情
Bomar Interconnect 620A608G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
Risk Rank
5.82
Ihs Manufacturer
WINCHESTER ELECTRONICS CORP
Part Life Cycle Code
活跃
Manufacturer Part Number
620A608G
无铅代码
有
ECCN 代码
EAR99
连接器类型
RF uhf连接器
HTS代码
8536.69.40.10
Reach合规守则
compliant
耦合类型
THREADED
620A608G拓展信息
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect







哦! 它是空的。