Bomar Interconnect 710A908B
- 收藏
- 对比
710A908B详情
Bomar Interconnect 710A908B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
Manufacturer Part Number
710A908B
Part Life Cycle Code
活跃
Ihs Manufacturer
温彻斯特互联
Risk Rank
5.83
无铅代码
有
ECCN 代码
EAR99
连接器类型
RF uhf连接器
HTS代码
8536.69.40.10
Reach合规守则
compliant
耦合类型
THREADED
710A908B拓展信息
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect








哦! 它是空的。