Bomar Interconnect 770A508F
- 收藏
- 对比
770A508F
326-770A508F
集成电路(IC)
--
大陆
立即发货

RF COAXIAL CABLE MOUNT CONNECTOR
1最小包装量--
770A508F详情
Bomar Interconnect 770A508F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
Manufacturer Part Number
770A508F
Part Life Cycle Code
活跃
Ihs Manufacturer
WINCHESTER ELECTRONICS CORP
Risk Rank
5.83
无铅代码
有
ECCN 代码
EAR99
连接器类型
RF uhf连接器
HTS代码
8536.69.40.10
Reach合规守则
compliant
耦合类型
THREADED
770A508F拓展信息
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect







哦! 它是空的。