Bomar Interconnect 7795-1
- 收藏
- 对比
7795-1详情
Bomar Interconnect 7795-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
Manufacturer Part Number
7795-1
Part Life Cycle Code
活跃
Ihs Manufacturer
WINCHESTER ELECTRONICS CORP
Risk Rank
5.59
Contact Finish Mating
GOLD
Manufacturer Series
7795
JESD-609代码
e4
连接器类型
AUDIO/RCA CONNECTOR
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
配置
1X24 HORIZONTAL
主体/外壳样式
JACK
端口的数量
24
触点表面处理 终端
GOLD
7795-1拓展信息
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect








哦! 它是空的。