Bomar Interconnect 810D209G
- 收藏
- 对比
810D209G
326-810D209G
集成电路(IC)
--
大陆
立即发货

RF COAXIAL CABLE MOUNT CONNECTOR
1最小包装量--
810D209G详情
Bomar Interconnect 810D209G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
810D209G
Part Life Cycle Code
活跃
Ihs Manufacturer
WINCHESTER ELECTRONICS CORP
Risk Rank
5.55
Manufacturer Series
F
RoHS
Compliant
ECCN 代码
EAR99
连接器类型
射频连接器
性别
Male
HTS代码
8536.69.40.10
Reach合规守则
unknown
810D209G拓展信息
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect
Bomar Interconnect







哦! 它是空的。