Bomar Interconnect 916B524
- 收藏
- 对比
916B524详情
Bomar Interconnect 916B524重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Manufacturer Part Number
916B524
Manufacturer
Winchester Electronics
Part Life Cycle Code
活跃
Ihs Manufacturer
WINCHESTER ELECTRONICS CORP
Risk Rank
5.73
ECCN 代码
EAR99
连接器类型
射频SMA连接器
性别
Male
HTS代码
8536.69.40.10
Reach合规守则
compliant
916B524拓展信息








哦! 它是空的。