注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥58.8598
10
¥55.52811
100
¥52.385008
500
¥49.419823
1000
¥46.622474
Bomar Interconnect R0811
- 收藏
- 对比
R0811
326-R0811
同轴连接器(射频)
--
大陆
立即发货

R0811 datasheet pdf and Coaxial Connectors (RF) product details from Bomar Interconnect stock available at utmel
--最小包装量--
¥
总价: ¥
R0811详情
Bomar Interconnect R0811重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Side 2 Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
10
Side 2 RF Series
UHF
Side 2 Gender
Plug (Male)
Side 1 Gender
Jack (Female)
Side 1 Polarity
Normal
Contact Materials
Brass
Side 1 RF Series
RCA
Manufacturer
Winchester Interconnect
Brand
Bomar-Win
RoHS
Details
连接器类型
RCA UHF
子类别
射频适配器
阻抗
50 Ohms
产品类别
RF Adapters - Between Series
外壳电镀
Nickel
适配器样式
Straight
产品类别
RF Adapters - Between Series
R0811拓展信息






哦! 它是空的。