Bomar Interconnect R0851
- 收藏
- 对比
R0851
326-R0851
同轴连接器(射频)
--
大陆
立即发货

R0851 datasheet pdf and Coaxial Connectors (RF) product details from Bomar Interconnect stock available at utmel
1最小包装量--
R0851详情
Bomar Interconnect R0851重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Side 2 Polarity
Normal
Unit Weight
0.400007 oz
Factory Pack QuantityFactory Pack Quantity
10
Side 2 RF Series
F
Side 2 Gender
Plug (Male)
Side 1 Gender
Jack (Female)
Side 1 Polarity
Normal
Contact Materials
Brass
Side 1 RF Series
RCA
Manufacturer
Winchester Interconnect
Brand
Bomar-Win
RoHS
Details
连接器类型
RCA F
子类别
射频适配器
阻抗
50 Ohms
产品类别
RF Adapters - Between Series
外壳电镀
Nickel
适配器样式
Straight
产品类别
RF Adapters - Between Series
R0851拓展信息







哦! 它是空的。