Bosch Sensortec AW575.8
- 收藏
- 对比
AW575.8
334-AW575.8
无类别的
--
大陆
立即发货

AW575.8 datasheet pdf and Unclassified product details from Bosch Sensortec stock available at utmel
1最小包装量--
AW575.8详情
Bosch Sensortec AW575.8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Maximum Cable Diameter (mm)
104 mm
Minimum Cable Diameter (mm)
85 mm
Angle
Straight
Manufacturer Part Number
ADE4M903SSNK3
Cable Style
Armored
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
电缆接线盒
RoHS
无
组成
Metallic
AW575.8拓展信息







哦! 它是空的。