Bosch Sensortec CDF1RN
- 收藏
- 对比
CDF1RN
334-CDF1RN
无类别的
--
大陆
立即发货

CDF1RN datasheet pdf and Unclassified product details from Bosch Sensortec stock available at utmel
1最小包装量--
CDF1RN详情
Bosch Sensortec CDF1RN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
4.3
Core identification
Colour
Nominal cross section conductor
4
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
White
Nominal voltage U
500
Conductor category
Class 5 = flexible
CDF1RN拓展信息







哦! 它是空的。