Bosch Sensortec CF160
- 收藏
- 对比
CF160
334-CF160
无类别的
--
大陆
立即发货

CF160 datasheet pdf and Unclassified product details from Bosch Sensortec stock available at utmel
1最小包装量--
CF160详情
Bosch Sensortec CF160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Model
Straight
Shock resistant
有
For Ex-zone gas
None
Bend radius protection/trumpet flare
无
Material quality
Stainless steel V2A
Wrench width
60
Nominal thread size metric/PG
50
With strain relief
有
Thread type
Metric
With locknut
无
Suitable for cable diameter
30 - 38
Explosion-tested version
无
Degree of protection (IP)
IP68
Thread length
9
For Ex-Zone dust
None
Glass-fibre reinforced
无
Surface protection
Other
Pitch thread
1.5
CF160拓展信息







哦! 它是空的。