Bosch Sensortec CG570
- 收藏
- 对比
CG570
334-CG570
无类别的
--
大陆
立即发货

CG570 datasheet pdf and Unclassified product details from Bosch Sensortec stock available at utmel
1最小包装量--
CG570详情
Bosch Sensortec CG570重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
频率
50 - 60
CG570拓展信息







哦! 它是空的。