Bosch Sensortec CG570-Q
- 收藏
- 对比
CG570-Q
334-CG570-Q
无类别的
--
大陆
立即发货

CG570-Q datasheet pdf and Unclassified product details from Bosch Sensortec stock available at utmel
1最小包装量--
CG570-Q详情
Bosch Sensortec CG570-Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1800 - 1800
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
0
CG570-Q拓展信息







哦! 它是空的。