Bosch Sensortec CG683
- 收藏
- 对比
CG683
334-CG683
无类别的
--
大陆
立即发货

CG683 datasheet pdf and Unclassified product details from Bosch Sensortec stock available at utmel
1最小包装量--
CG683详情
Bosch Sensortec CG683重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
无
Material core insulation
Other
Colour outer sheath
Grey
Outer diameter approx.
9.8
Core identification
Colour
Nominal cross section conductor
0.75
Low smoke (according to EN 61034-2)
无
Material outer sheath
Other
Conductor category
Class 6 = very flexible
CG683拓展信息







哦! 它是空的。