Bosch Sensortec CG985A
- 收藏
- 对比
CG985A
334-CG985A
无类别的
--
大陆
立即发货

CG985A datasheet pdf and Unclassified product details from Bosch Sensortec stock available at utmel
1最小包装量--
CG985A详情
Bosch Sensortec CG985A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
4
宽度
40
高度
36.7
长度
46
CG985A拓展信息







哦! 它是空的。