Bosch Sensortec CJ4987-B
- 收藏
- 对比
CJ4987-B
334-CJ4987-B
无类别的
--
大陆
立即发货

CJ4987-B datasheet pdf and Unclassified product details from Bosch Sensortec stock available at utmel
1最小包装量--
CJ4987-B详情
Bosch Sensortec CJ4987-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Other
With front ring
有
Type of control element
Other
CJ4987-B拓展信息







哦! 它是空的。