Bosch Sensortec CJ54E
- 收藏
- 对比
CJ54E
334-CJ54E
无类别的
--
大陆
立即发货

CJ54E datasheet pdf and Unclassified product details from Bosch Sensortec stock available at utmel
1最小包装量--
CJ54E详情
Bosch Sensortec CJ54E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
10
Degree of protection (IP)
IP54
Explosion-tested version
无
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
16
Wrench width
24
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CJ54E拓展信息







哦! 它是空的。