Bosch Sensortec CJ911B
- 收藏
- 对比
CJ911B
334-CJ911B
无类别的
--
大陆
立即发货

CJ911B datasheet pdf and Unclassified product details from Bosch Sensortec stock available at utmel
1最小包装量--
CJ911B详情
Bosch Sensortec CJ911B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
70.8 - 73.9
Nominal voltage
230 - 240
Protection class
I
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP65
Built-in diameter
0
With light source
有
CJ911B拓展信息







哦! 它是空的。