Bosch Sensortec CJ950P
- 收藏
- 对比
CJ950P
334-CJ950P
无类别的
--
大陆
立即发货

CJ950P datasheet pdf and Unclassified product details from Bosch Sensortec stock available at utmel
1最小包装量--
CJ950P详情
Bosch Sensortec CJ950P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
250
Built-in depth
0
Type of fastening
Screw mounting
Material quality
Duroplast
Manufacturer Part Number
CJ950P
Manufacturer
博世传感技术
Part Life Cycle Code
活跃
Ihs Manufacturer
ROBERT BOSCH GMBH
Risk Rank
5.75
达到SVHC
compliant
CJ950P拓展信息







哦! 它是空的。