Bosch Sensortec CK200B
- 收藏
- 对比
CK200B
334-CK200B
无类别的
--
大陆
立即发货

CK200B datasheet pdf and Unclassified product details from Bosch Sensortec stock available at utmel
1最小包装量--
CK200B详情
Bosch Sensortec CK200B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Other
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
28.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
35
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
355
Min. permitted bending radius, stationary application/permanent installation
114
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
CK200B拓展信息







哦! 它是空的。