16156327A详情
Bourns 16156327A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
4
Manufacturer Part Number
356026
Case Style
Lower Mount
Range
30 Hg VAC - 15 psi
Manufacturer
US Gauge
Package
Bulk
厂商
Bourns Inc.
Product Status
活跃
系列
-
16156327A拓展信息
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.








哦! 它是空的。