2NBS08-RJ1-511LF详情
Bourns 2NBS08-RJ1-511LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Solder bucket
Manufacturer part #
RRX5M-Z-002-1
Nominal current
7.5A
Nominal voltage
50V
Material (details)
Contact coating: AU
Content
1pc(s)
类型
RRX5M-Z-002-1
0个相似型号
2NBS08-RJ1-511LF拓展信息








哦! 它是空的。