2NBS08-RJ2-221详情
Bourns 2NBS08-RJ2-221重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Connector version
straight
AWG
27/7
Cable use
Networks
Cable features
Flame-retardant,incl. detent,Twin shield,double shielding,Halogen-free,UL-approved
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Green
屏蔽/屏蔽
S/FTP
2NBS08-RJ2-221拓展信息








哦! 它是空的。