2NBS16-RF2-222详情
Bourns 2NBS16-RF2-222重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switching current (max.)
5A
Operation type
Lever (straight)
Content
100pc(s)
Switch position
1 x On/(On)
类型
CSM3580D
0个相似型号
2NBS16-RF2-222拓展信息
2NBS16-RF2-222详情
Bourns 2NBS16-RF2-222重要参数规格及、参数值,及相似型号如下:
Switching current (max.)
5A
Operation type
Lever (straight)
Content
100pc(s)
Switch position
1 x On/(On)
类型
CSM3580D
2NBS16-RF2-222拓展信息