:4.83mm; Full Power Rating Temperature:70°C; Lead Diameter:0.5mm; Max Operating Temperature:150°C; Min Temperature Operating:-55°C; Operating Temperature
起订量
1最小包装量--
添加到询价列表
3296P001502Bourns:4.83mm; Full Power Rating Temperature:70°C; Lead Diameter:0.5mm; Max Operating Temperature:150°C; Min Temperature Operating:-55°C; Operating Temperature