Resistance Variation :3%; End Resistance:20000ohm; External Length / Height:6.3mm; Full Power Rating Temperature:70°C; Lead Diameter:1.19mm; Operating
起订量
1最小包装量--
添加到询价列表
3319P-002-105BournsResistance Variation :3%; End Resistance:20000ohm; External Length / Height:6.3mm; Full Power Rating Temperature:70°C; Lead Diameter:1.19mm; Operating