Power Rating Temperature:85°C; Lead Diameter:0.5mm; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Operating Temperature Range:-55°C
起订量
1最小包装量--
添加到询价列表
3386P001-203BournsPower Rating Temperature:85°C; Lead Diameter:0.5mm; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Operating Temperature Range:-55°C