91R2A-J-22-L13L详情
Bourns 91R2A-J-22-L13L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Family Name
QORIQ P2020
Operating Temperature (Max.)
125C
Instruction Set Architecture
RISC
Operating Temperature Classification
Commercial
Package Type
TEBGA II
Operating Temp Range
0C to 125C
Device Core Size
32(b)
Rad Hardened
无
Operating Temperature (Min.)
0C
Mounting
表面贴装
包装
Tray
频率
1200(MHz)
引脚数量
689
设备核心
e500
91R2A-J-22-L13L拓展信息








哦! 它是空的。