91R2D-J-22-L15L详情
Bourns 91R2D-J-22-L15L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
表面贴装
Operating Supply Voltage (Min)
1.65(V)
Rad Hardened
无
Operating Supply Voltage (Typ)
1.8/2.5/3.3/5(V)
Operating Supply Voltage (Max)
5.5(V)
Number of Elements
1
Operating Temp Range
-40C to 85C
Package Type
Case MP
Operating Temperature Classification
Industrial
包装
卷带
技术
CMOS
引脚数量
8
比特数
1
91R2D-J-22-L15L拓展信息








哦! 它是空的。