9250BF-50详情
Bourns 9250BF-50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.92
Part Life Cycle Code
Obsolete
Manufacturer
Integrated Device Technology Inc
Manufacturer Part Number
9250BF-50
Rohs Code
无
Moisture Sensitivity Levels
1
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn85Pb15)
Reach合规守则
not_compliant
9250BF-50拓展信息








哦! 它是空的。