Bourns BPS340-AA500P-4L
- 收藏
- 对比
BPS340-AA500P-4L
337-BPS340-AA500P-4L
无类别的
--
大陆
立即发货

Pressure Sensor, 500Psi, -40 To 85Deg C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:500Psi; Supply Voltage Min:1.5V; Supply Voltage Max:15V; Sensor Case Style:Smd; No. Of Pins:4Pins Rohs Compliant: Yes /Bourns BPS340-AA500P-4L
1最小包装量--
添加到询价列表







哦! 它是空的。