C664详情
Bourns C664重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Max. working voltage
600
Spare part
无
Accessory
有
With case/bag
无
Plug in technique
Other
Crocodile clip
无
Measuring cable
无
Material insulating material
Polyvinyl chloride (PVC)
Set version
无
Measuring circuit category
第三类
Test prod
无
Type of accessory/spare part
Connector
Measuring conductor connection
有
C664拓展信息








哦! 它是空的。