C85A详情
Bourns C85A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
150
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
60 - 150
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
225 - 1500
Type of electrical connection of main circuit
Other
C85A拓展信息








哦! 它是空的。