CD1FRD2详情
Bourns CD1FRD2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Untreated
Nominal voltage
250
Type of fastening
Mounting with screw
Material quality
Other
Transparent
无
Model
2-pole switch
0个相似型号
CD1FRD2拓展信息
CD1FRD2详情
Bourns CD1FRD2重要参数规格及、参数值,及相似型号如下:
材料
Other
Surface protection
Untreated
Nominal voltage
250
Type of fastening
Mounting with screw
Material quality
Other
Transparent
无
Model
2-pole switch
CD1FRD2拓展信息