CHF2010CNP101RW详情
Bourns CHF2010CNP101RW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Operating Frequency (Max)
2200 MHz
Manufacturer Part Number
CHF2010CNP101RW
Manufacturer
Bourns Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
BOURNS INC
Risk Rank
5.83
JESD-609代码
e3
端子表面处理
Tin (Sn) - with Nickel (Ni) barrier
结构
COMPONENT
射频/微波器件类型
RF/MICROWAVE TERMINATION
电压驻波比 - 最大值
1.2
输入功率-最大(CW)
40 dBm
达到SVHC
compliant
CHF2010CNP101RW拓展信息
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.








哦! 它是空的。