CHF2010DNP101RX详情
Bourns CHF2010DNP101RX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
0
Material housing
Plastic
Degree of protection (IP)
IP30
With lock
无
Package Description
,
Rohs Code
有
Manufacturer Part Number
CHF2010DNP101RX
Manufacturer
Bourns Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
BOURNS INC
Risk Rank
5.84
深度
82
电阻器类型
固定电阻
宽度
55
高度
160
达到SVHC
compliant
CHF2010DNP101RX拓展信息
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.
Bourns Inc.








哦! 它是空的。